Greenleaf Corporation 80° Diamond Flat Top Insert CPGN-434

Description
Positive diamond geometry, no hole configuration
Description
Positive diamond geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Flat Top Insert - CPGN-434 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-434
80° Diamond Flat Top Insert CPGN-434
Positive diamond geometry, no hole configuration

Positive diamond geometry, no hole configuration

Supplier's Site
80° Diamond Flat Top Insert - CPGN-434 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-434
80° Diamond Flat Top Insert CPGN-434
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number CPGN-434 CPGN-434
Product Name 80° Diamond Flat Top Insert 80° Diamond Flat Top Insert
Application Milling; Turning Milling; Turning
Shape Diamond Diamond
Tip Angle 80° 80°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Insert - 90314 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style YR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details