Greenleaf Corporation 80° Diamond Flat Top Insert CPGN-426

Description
Positive flat top configuration, no hole
Description
Positive flat top configuration, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Flat Top Insert - CPGN-426 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-426
80° Diamond Flat Top Insert CPGN-426
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CPGN-426
Product Name 80° Diamond Flat Top Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Square Positive Flat Top Insert - SPGN-423 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details
CoroMill® 176 insert for gear milling - 176M80-N210616E-PM 1030 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.217 inch (5.5 mm)
Radius 0.063 inch (1.6 mm)
View Details
PCBN inserts - Multi-tipped PCBN inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details