Greenleaf Corporation 80° Diamond Flat Top Insert CPGN-424

Description
Positive diamond geometry, no hole configuration
Description
Positive diamond geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Flat Top Insert - CPGN-424 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-424
80° Diamond Flat Top Insert CPGN-424
Positive diamond geometry, no hole configuration

Positive diamond geometry, no hole configuration

Supplier's Site
80° Diamond Flat Top Insert - CPGN-424 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Flat Top Insert
CPGN-424
80° Diamond Flat Top Insert CPGN-424
Positive flat top configuration, no hole

Positive flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number CPGN-424 CPGN-424
Product Name 80° Diamond Flat Top Insert 80° Diamond Flat Top Insert
Application Milling; Turning Milling; Turning
Shape Diamond Diamond
Tip Angle 80° 80°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
WhizThread Inserts for Full Profile Threading STUB ACME - T-STACME - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details