Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-643-MR

Description
80 degree diamond insert, medium roughing config
Description
80 degree diamond insert, medium roughing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-643-MR - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-643-MR
80° Diamond Chip Control Insert CNMG-643-MR
80 degree diamond insert, medium roughing config

80 degree diamond insert, medium roughing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-643-MR
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type K Radial Inserts for Parting Off, 6° Angular Cut - Style Y - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details