Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-643-FF

Description
80 degree diamond insert, finishing config
Description
80 degree diamond insert, finishing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-643-FF - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-643-FF
80° Diamond Chip Control Insert CNMG-643-FF
80 degree diamond insert, finishing config

80 degree diamond insert, finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-643-FF
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Powerlock® Threading Insert - GB-4R - Greenleaf Corporation
Specs
Application Threading
Shape Rhombic
Tip Angle 55°
View Details
High Performance Spade Drill - 1024N-0210 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details