Greenleaf Corporation 80° Diamond Chip Control Insert CNMG-543-GP2

Description
80 degree diamond insert, general purpose config
Description
80 degree diamond insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNMG-543-GP2 - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNMG-543-GP2
80° Diamond Chip Control Insert CNMG-543-GP2
80 degree diamond insert, general purpose config

80 degree diamond insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNMG-543-GP2
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.625 inch (15.9 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
High Performance Spade Drill - 1024T-0208 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Negative Triangle Insert - TNGA-434 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Triangle
Tip Angle 60°
View Details