Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNGN-644

Description
80 degree diamond insert, flat top config, no hole
Description
80 degree diamond insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNGN-644 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNGN-644
Carbide 80° Diamond Flat Top Insert CNGN-644
80 degree diamond insert, flat top config, no hole

80 degree diamond insert, flat top config, no hole

Supplier's Site
80° Ceramic Diamond Insert - CNGN-644 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-644
80° Ceramic Diamond Insert CNGN-644
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number CNGN-644 CNGN-644
Product Name Carbide 80° Diamond Flat Top Insert 80° Ceramic Diamond Insert
Application Milling; Turning Milling; Turning
Shape Diamond Diamond
Tip Angle 80° 80°
I.C. 0.750 inch (19.0 mm) 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm) 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Type J Axial Inserts for Turning - Style J - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details