Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNGN-643

Description
80 degree diamond insert, flat top config, no hole
Description
80 degree diamond insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNGN-643 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNGN-643
Carbide 80° Diamond Flat Top Insert CNGN-643
80 degree diamond insert, flat top config, no hole

80 degree diamond insert, flat top config, no hole

Supplier's Site
80° Ceramic Diamond Insert - CNGN-643 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-643
80° Ceramic Diamond Insert CNGN-643
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number CNGN-643 CNGN-643
Product Name Carbide 80° Diamond Flat Top Insert 80° Ceramic Diamond Insert
Application Milling; Turning Milling; Turning
Shape Diamond Diamond
Tip Angle 80° 80°
I.C. 0.750 inch (19.0 mm) 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm) 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
High Performance Spade Drill - 1023A-0203 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
80° Ceramic Diamond Insert - CNGA-543 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details