Greenleaf Corporation 80° Ceramic Diamond Insert CNGN-642

Description
Negative diamond insert, no hole
Description
Negative diamond insert, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGN-642 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-642
80° Ceramic Diamond Insert CNGN-642
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-642
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Cutting Tools -  - Hyperion Materials & Technologies
Hyperion Materials & Technologies
Specs
Application Threading
Material Carbide; Cermet
View Details
Internal Threading Insert - 90058 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details