Greenleaf Corporation 80° Ceramic Diamond Insert CNGN-542

Description
Negative diamond insert, no hole
Description
Negative diamond insert, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGN-542 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-542
80° Ceramic Diamond Insert CNGN-542
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-542
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.625 inch (15.9 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type J Axial Inserts for Turning - Style H - WhizCut of Sweden AB
Specs
Application Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
PCBN inserts - Multi-tipped PCBN inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details
CoroMill® 170 insert for gear milling - 170-00-200801E-PFMN 4240 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.020 inch (0.5 mm)
View Details