Greenleaf Corporation 80° Ceramic Diamond Insert CNGN-434

Description
Negative diamond insert, no hole
Description
Negative diamond insert, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGN-434 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-434
80° Ceramic Diamond Insert CNGN-434
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-434
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type J Axial Inserts for Groove Turning - Style A - WhizCut of Sweden AB
Specs
Application Grooving; Turning
Shape Rhombic; Indexable; Chipbreaker
Thickness 0.098 inch (2.5 mm)
View Details
80° Diamond Chip Control Insert - CNMG-433-MR2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details