Greenleaf Corporation Carbide 80° Diamond Flat Top Insert CNGN-432

Description
80 degree diamond insert, flat top config, no hole
Description
80 degree diamond insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Carbide 80° Diamond Flat Top Insert - CNGN-432 - Greenleaf Corporation
Saegertown, PA, United States
Carbide 80° Diamond Flat Top Insert
CNGN-432
Carbide 80° Diamond Flat Top Insert CNGN-432
80 degree diamond insert, flat top config, no hole

80 degree diamond insert, flat top config, no hole

Supplier's Site
80° Ceramic Diamond Insert - CNGN-432 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-432
80° Ceramic Diamond Insert CNGN-432
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number CNGN-432 CNGN-432
Product Name Carbide 80° Diamond Flat Top Insert 80° Ceramic Diamond Insert
Application Milling; Turning Milling; Turning
Shape Diamond Diamond
Tip Angle 80° 80°
I.C. 0.500 inch (12.7 mm) 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Gap Blade and Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
CoroMill® 170 insert for gear milling - 170-22-281085E-PRHN 4240 - Sandvik Coromant Co.
Specs
Application Milling
Thickness 0.551 inch (14.0 mm)
Radius 0.335 inch (8.5 mm)
View Details
80° Diamond Chip Control Insert - CNMG-434-MR2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details