Greenleaf Corporation 80° Ceramic Diamond Insert CNGN-431

Description
Negative diamond insert, no hole
Description
Negative diamond insert, no hole

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGN-431 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGN-431
80° Ceramic Diamond Insert CNGN-431
Negative diamond insert, no hole

Negative diamond insert, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGN-431
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Ceramic Diamond Insert - CNGA-644 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266RG-22V501A0402E 1020 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.219 inch (5.6 mm)
Process Physical Vapor Deposition
View Details