Greenleaf Corporation 80° Diamond Chip Control Insert CNGG-430.3-TF

Description
80 degree diamond insert, precision finishing config
Description
80 degree diamond insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Chip Control Insert - CNGG-430.3-TF - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Chip Control Insert
CNGG-430.3-TF
80° Diamond Chip Control Insert CNGG-430.3-TF
80 degree diamond insert, precision finishing config

80 degree diamond insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGG-430.3-TF
Product Name 80° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1023N-0123 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Square Positive Flat Top Insert - SPGN-423 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Square
Tip Angle 90°
View Details