Greenleaf Corporation 80° Ceramic Diamond Insert CNGA-644

Description
Negative diamond insert, screw on configuration
Description
Negative diamond insert, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGA-644 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGA-644
80° Ceramic Diamond Insert CNGA-644
Negative diamond insert, screw on configuration

Negative diamond insert, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGA-644
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.750 inch (19.0 mm)
Thickness 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Positive Round V-Bottom Insert - RCGN-6V - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Circular; V-Bottom
Tip Angle 120°
View Details
CoroThread® 266 insert for thread turning - 266RG-16RD01A080E 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details