Greenleaf Corporation 80° Ceramic Diamond Insert CNGA-542

Description
Negative diamond insert, screw on configuration
Description
Negative diamond insert, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGA-542 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGA-542
80° Ceramic Diamond Insert CNGA-542
Negative diamond insert, screw on configuration

Negative diamond insert, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGA-542
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Tube Scarfing Insert - S-SNUN-46-D - Greenleaf Corporation
Specs
Application Boring; Turning
Shape Scarfing Shape
I.C. 0.500 inch (12.7 mm)
View Details
PCBN inserts - PCBN braze inserts series - Zhuhai Cersol Technology Co., Ltd.
Zhuhai Cersol Technology Co., Ltd.
Specs
Application Shearing or Cutting
Shape Square
View Details