Greenleaf Corporation 80° Ceramic Diamond Insert CNGA-453

Description
Negative diamond insert, screw on configuration
Description
Negative diamond insert, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
80° Ceramic Diamond Insert - CNGA-453 - Greenleaf Corporation
Saegertown, PA, United States
80° Ceramic Diamond Insert
CNGA-453
80° Ceramic Diamond Insert CNGA-453
Negative diamond insert, screw on configuration

Negative diamond insert, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number CNGA-453
Product Name 80° Ceramic Diamond Insert
Application Milling; Turning
Shape Diamond
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Blades (TGB) -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
80° Diamond Chip Control Insert - CNGG-431-TF - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 80°
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01A200M 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details