Greenleaf Corporation Roll Turning Insert C-CDH-21

Description
Circular geometry, screw on configuration
Description
Circular geometry, screw on configuration

Suppliers

Company
Product
Description
Supplier Links
Roll Turning Insert - C-CDH-21 - Greenleaf Corporation
Saegertown, PA, United States
Roll Turning Insert
C-CDH-21
Roll Turning Insert C-CDH-21
Circular geometry, screw on configuration

Circular geometry, screw on configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number C-CDH-21
Product Name Roll Turning Insert
Application Milling
Shape Circular; C-CDH
I.C. 0.500 inch (12.7 mm)
Thickness 0.250 inch (6.3 mm)
Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Nutplate Abrasion (NAT) Pads -  - Pexco
Specs
Application Shearing or Cutting
View Details
High Performance Spade Drill - 1022A-0119 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details
Carbide 55° Diamond Flat Top Insert - DNMA-432 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 55°
View Details