Rectangular geometry, no hole configuration
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | ACHN-3222LH |
| Product Name | ACHN Insert |
| Application | Milling |
| Shape | Rectangular |
| Tip Angle | 85° |
| Thickness | 0.125 inch (3.2 mm) |
| Radius | 0.031 inch (0.8 mm) |