Non-Tempered
When your application doesn't call for heating or cooling, choose from one of the following non-tempered make-up air units.
Models KSFD and KSFB
Greenheck's untempered Make-Up Air product line includes the belt driven KSFB and the direct drive KSFD. Both have a compact design with downblast discharge providing untempered make-up air for commercial and institutional kitchen applications. Choose from a downturned or extended weatherhood. Both are designed to provide compliance to NFPA-96 when used with a combination package. Eight available blower sizes provide airflow capacities up to 10,500 cfm.
Model KSF
Model KSF supplies untempered make-up air where needed. Choose from a downturned or extended weatherhood. Both are designed to provide compliance to NFPA-96 when used with a combination package. Horizontal and downblast discharge arrangements are available. Airflow ranges from 800 to 12,000 cfm.
Model MSX
Model MSX is ideally suited for make-up air applications where hot water, steam or electric heat are desired. The MSX has a modular design for broad configuration flexibility. In addition to basic make-up air operation, recirculation and variable volume airflow options are available. Capacities range from 800 to 45,000 cfm and 1.75 in. wg (434 Pa).
| Greenheck | |
|---|---|
| Product Category | Central Heating Systems |
| Product Number | Non-Tempered |
| Product Name | Make-Up Air |