Palmetto, Inc. Palseal™ Joint Sealant 3000

Description
A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This continuous cord gasketing combines physical and chemical properties, making it useful in the widest variety of applications. PALSEAL complies with FDA requirements—FDA Title 21, paragraphs 177.1550 (PTFE) and 175.105 (adhesive)— and will not contaminate flow products in contact with it. Typical Applications Transmission cases Manways Reactor vessels Towers Compressor housings Glass joints Drum lids Heat exchangers Portholes Sight glasses Flanges Domes Ducts Solar heaters Joints Evaporators Tanks Pump cases Columns Digesters
Description
A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This continuous cord gasketing combines physical and chemical properties, making it useful in the widest variety of applications. PALSEAL complies with FDA requirements—FDA Title 21, paragraphs 177.1550 (PTFE) and 175.105 (adhesive)— and will not contaminate flow products in contact with it. Typical Applications Transmission cases Manways Reactor vessels Towers Compressor housings Glass joints Drum lids Heat exchangers Portholes Sight glasses Flanges Domes Ducts Solar heaters Joints Evaporators Tanks Pump cases Columns Digesters

Suppliers

Company
Product
Description
Supplier Links
Palseal™ Joint Sealant - 3000 - Palmetto, Inc.
Denton, MD, USA
Palseal™ Joint Sealant
3000
Palseal™ Joint Sealant 3000
A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This continuous cord gasketing combines physical and chemical properties, making it useful in the widest variety of applications. PALSEAL complies with FDA requirements—FDA Title 21, paragraphs 177.1550 (PTFE) and 175.105 (adhesive)— and will not contaminate flow products in contact with it. Typical Applications Transmission cases Manways Reactor vessels Towers Compressor housings Glass joints Drum lids Heat exchangers Portholes Sight glasses Flanges Domes Ducts Solar heaters Joints Evaporators Tanks Pump cases Columns Digesters

A gasketing material of expanded and oriented virgin PTFE fluorocarbon, nontoxic PALSEAL is very white, tough and strong, yet soft with a “marshmallowy” feel that makes it ideal for the entire gasketing spectrum—from heavy duty alloy flanges to plastics to delicate glass joints. This continuous cord gasketing combines physical and chemical properties, making it useful in the widest variety of applications. PALSEAL complies with FDA requirements—FDA Title 21, paragraphs 177.1550 (PTFE) and 175.105 (adhesive)— and will not contaminate flow products in contact with it.

Typical Applications

  • Transmission cases
  • Manways
  • Reactor vessels
  • Towers
  • Compressor housings
  • Glass joints
  • Drum lids
  • Heat exchangers
  • Portholes
  • Sight glasses
  • Flanges
  • Domes
  • Ducts
  • Solar heaters
  • Joints
  • Evaporators
  • Tanks
  • Pump cases
  • Columns
  • Digesters
Supplier's Site

Technical Specifications

  Palmetto, Inc.
Product Category Compression Packing Seals
Product Number 3000
Product Name Palseal™ Joint Sealant
Unlock Full Specs
to access all available technical data

Similar Products

 - 7960647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rubbing Speed 591 ft/min (300 cm/sec)
Operating Pressure 2901 psi (2041 m H2O)
pH Range ? to 14
View Details
60 A Durometer Black Peroxide Cured EPDM - 2860 - Real Seal Company
Specs
Material Classification (Ethylene Propylene Diene Monomer)
View Details
Graphite/PTFE Packing with Aramid Corners (Bumble-Bee) - Style 2046 - Phelps Industrial Products
Specs
Seal Type Braided Packing
Material Classification PTFE / Graphite
Lubrication Method Impregnated
View Details