Green Textile Associates, Inc. OC-WOVF-6916

Description
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.53
Description
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.53

Suppliers

Company
Product
Description
Supplier Links
Structure: Fleece Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 14.53

Structure: Fleece
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 14.53

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OC-WOVF-6916
Textie Product Type Woven
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.4921 inch (12.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Silica Fabrics - SILTEX® 46-UH - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Nanofiber Composite Nonwoven Fabric -  - HIROSE PAPER MFG. CO., LTD.
HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
View Details