Green Textile Associates, Inc. OC-WOVF-6901

Description
Structure: Flannel Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.9
Description
Structure: Flannel Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.9

Suppliers

Company
Product
Description
Supplier Links
Structure: Flannel Overall Width: 60 Cuttable Width: 58 Weight per Linear Yard: 13.9

Structure: Flannel
Overall Width: 60
Cuttable Width: 58
Weight per Linear Yard: 13.9

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OC-WOVF-6901
Textie Product Type Woven
Unlock Full Specs
to access all available technical data

Similar Products

SYNTEX™ Spunbond Fabric - Nonwoven - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 32 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Alkali-Resistant PVA (Polyvinyl Alcohol) Nonwoven Fabric for Battery Separators (VN type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Battery Separator - Alkaline Manganese Primary Battery; Speaker Cone; Filter Substrates and Tape Backings
Thickness 0.0020 to 0.0118 inch (0.0500 to 0.3000 mm)
View Details