Green Textile Associates, Inc. O-J-2826

Description
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 9.51
Description
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 9.51

Suppliers

Company
Product
Description
Supplier Links
Structure: Jersey Overall Width: 26 Cuttable Width: 26 Weight per Linear Yard: 9.51

Structure: Jersey
Overall Width: 26
Cuttable Width: 26
Weight per Linear Yard: 9.51

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number O-J-2826
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

TAFNEL™ Needle Punch Fabric - Nonwovens - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Automotive / Transportation
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH-AR - Mid-Mountain Materials, Inc.
Specs
Textie Product Type Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Welding Protection
View Details
Heat-Sealable Polyolefin Nonwoven Fabric for Membrane Supports (HOP/UOP type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Applications Membrane Support; Separators for Secondary Batteries
View Details