Grayhill, Inc. Keypad Switches 88BB2-072

Description
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet
Description
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keypad Switches - GH5016-ND - DigiKey
Thief River Falls, MN, United States
Keypad Switches
GH5016-ND
Keypad Switches GH5016-ND
Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Keypad Switch 16 Polyester Overlay Keys Snap Dome Contacts Matrix Output Non-Illuminated 0.01A @ 24VDC

Buy Now Datasheet
Keypad; 4 x 4 in.; Flange Mount; 3.000 + 0.015 in.; 24 VDC; 10 Ohms (Max.) - 70216620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keypad; 4 x 4 in.; Flange Mount; 3.000 + 0.015 in.; 24 VDC; 10 Ohms (Max.)
70216620
Keypad; 4 x 4 in.; Flange Mount; 3.000 + 0.015 in.; 24 VDC; 10 Ohms (Max.) 70216620
Keypad, Temperature -40 to +80 °C, 3.000 ± 0.015in. Height, Material ABS polycarbonate, Flange Mount Sealed keyboard Colorful graphic overlay Audible, snap-dome contact User legendable styles 3,000,000 operations per button Optional panel seal gasket to protect your equipment

Keypad, Temperature -40 to +80 °C, 3.000 ± 0.015in. Height, Material ABS polycarbonate, Flange Mount

  • Sealed keyboard
  • Colorful graphic overlay
  • Audible, snap-dome contact
  • User legendable styles
  • 3,000,000 operations per button
  • Optional panel seal gasket to protect your equipment
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Keypads Industrial Keypads
Product Number GH5016-ND 70216620
Product Name Keypad Switches Keypad; 4 x 4 in.; Flange Mount; 3.000 + 0.015 in.; 24 VDC; 10 Ohms (Max.)
Standard Keypad Size 4x4 4x4
Mounting Front Panel; Rear Panel
Keypad Output X-Y X-Y
Keypad Style Other Style
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2299-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Keypads - 199456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 1
Keypad Output Other
View Details
Keypad Switches - GH7923-ND - DigiKey
Specs
Mounting Front Panel
Keypad Style Conductive Rubber Overlay; Other Style
Connector Style Other
View Details
 - AXIS T8310 - AXIS Communications, Inc.
AXIS Communications, Inc.
View Details