Keypad Switch 12 Polyester Overlay Keys Snap Dome Contacts Common Bus Output Non-Illuminated 0.01A @ 24VDC
| DigiKey | |
|---|---|
| Product Category | Industrial Keypads |
| Product Number | 88AC2-182-ND |
| Product Name | Keypad Switches |
| Standard Keypad Size | 3x4 |
| Mounting | Front Panel; Rear Panel |
| Keypad Output | Single Pole/Common Bus |
| Keypad Style | Other Style |