Grayhill, Inc. DIP Switches 79A10T

Description
Dip Switch 10PST 10 Position Through Hole Slide (Standard) Actuator 125mA 6VDC
Request a Quote Datasheet
Description
Dip Switch 10PST 10 Position Through Hole Slide (Standard) Actuator 125mA 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7217-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7217-ND
DIP Switches GH7217-ND
Dip Switch 10PST 10 Position Through Hole Slide (Standard) Actuator 125mA 6VDC

Dip Switch 10PST 10 Position Through Hole Slide (Standard) Actuator 125mA 6VDC

Buy Now Datasheet
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Grayhill - 63K8467 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Grayhill
63K8467
Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Grayhill 63K8467
SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:125mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RAISED SLIDE; No. of Circuits:9Circuits; Switch Actuator Style:Slide; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:125mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 79A10T
SWITCH SLIDE DIP 10PST 125MA 6V

SWITCH SLIDE DIP 10PST 125MA 6V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
79A10T
DIP Switches / SIP Switches 79A10T
DIP Switches / SIP Switches 10 pos single pole

DIP Switches / SIP Switches 10 pos single pole

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7217-ND 63K8467 79A10T 79A10T
Product Name DIP Switches Switch, Dip, 10 Position, Spst, Raised Slide; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw 10PST 10PST
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 1-5161390-0 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switches - 486-3-160-952CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
DIP Switches - A6ER-9104-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
3 suppliers