Grayhill, Inc. Switches - DIP Switches 78RB06ST

Description
Win Source Part Number: 1154206-78RB06ST Category: Switches>DIP Switches Series: 78 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.265" (6.73mm) Length: 0.680" (17.27mm) Standard Package: 15 Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-78RB06ST,GH7208 Base Product Number: 78RB06
Request a Quote Datasheet
Description
Win Source Part Number: 1154206-78RB06ST Category: Switches>DIP Switches Series: 78 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.265" (6.73mm) Length: 0.680" (17.27mm) Standard Package: 15 Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-78RB06ST,GH7208 Base Product Number: 78RB06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1154206-78RB06ST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1154206-78RB06ST
Switches - DIP Switches 1154206-78RB06ST
Win Source Part Number: 1154206-78RB06ST Category: Switches>DIP Switches Series: 78 Number of Positions: 6 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Tape Seal Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.265" (6.73mm) Length: 0.680" (17.27mm) Standard Package: 15 Body Material: Thermoplastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: 2266-78RB06ST,GH7208 Base Product Number: 78RB06

Win Source Part Number: 1154206-78RB06ST
Category: Switches>DIP Switches
Series: 78
Number of Positions: 6
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Tape Seal
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.265" (6.73mm)
Length: 0.680" (17.27mm)
Standard Package: 15
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: 2266-78RB06ST,GH7208
Base Product Number: 78RB06

Buy Now Datasheet
DIP Switches - GH7208-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7208-ND
DIP Switches GH7208-ND
Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPST 6 Position Through Hole Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78RB06ST
DIP Switches / SIP Switches 78RB06ST
DIP Switches / SIP Switches DIP Switch, SPST, recessed slide, 6 position, tape seal, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPST, recessed slide, 6 position, tape seal, RoHS Compliant

Buy Now Datasheet
Switches - DIP Switches 78RB06ST
SWITCH SLIDE DIP SPST 150MA 30V

SWITCH SLIDE DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1154206-78RB06ST GH7208-ND 78RB06ST 78RB06ST
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1500 amps 0.1500 amps
Max DC Voltage Rating 30 volts 30 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

A6HF Slide DIP Switch - A6HF-2102-P - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 3.67 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825006-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switches - 5916-EDG104S-ND - DigiKey
Excel Cell Electronic USA Corp.
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details