Grayhill, Inc. DIP Switches 78J03RAT

Description
Dip Switch SPDT 3 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPDT 3 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 78J03RAT-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
78J03RAT-ND
DIP Switches 78J03RAT-ND
Dip Switch SPDT 3 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Dip Switch SPDT 3 Position Through Hole, Right Angle Slide (Standard) Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches 78J03RAT
SWITCH SLIDE DIP SPDT 150MA 30V

SWITCH SLIDE DIP SPDT 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
78J03RAT
DIP Switches / SIP Switches 78J03RAT
DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 3 position, right angle, RoHS Compliant

DIP Switches / SIP Switches DIP Switch, SPDT 2 circuits, raised slide, 3 position, right angle, RoHS Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 78J03RAT-ND 78J03RAT 78J03RAT
Product Name DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SR Piano DIP Switch - A6SR-4104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 5 x 10.06 x 6 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825059-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers
SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details