Grayhill, Inc. Switch, Dip, 3 Position, Spdt, Raised Slide; No. Of Circuits Grayhill 76SC03ST

Description
SWITCH, DIP, 3 POSITION, SPDT, RAISED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:-; Contact Configuration:SPDT; Contact Voltage DC Max:-; Contact Current DC Max:150mA; Product Range:76 Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, DIP, 3 POSITION, SPDT, RAISED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:-; Contact Configuration:SPDT; Contact Voltage DC Max:-; Contact Current DC Max:150mA; Product Range:76 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Dip, 3 Position, Spdt, Raised Slide; No. Of Circuits Grayhill - 33K2703 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 3 Position, Spdt, Raised Slide; No. Of Circuits Grayhill
33K2703
Switch, Dip, 3 Position, Spdt, Raised Slide; No. Of Circuits Grayhill 33K2703
SWITCH, DIP, 3 POSITION, SPDT, RAISED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:-; Contact Configuration:SPDT; Contact Voltage DC Max:-; Contact Current DC Max:150mA; Product Range:76 Series RoHS Compliant: Yes

SWITCH, DIP, 3 POSITION, SPDT, RAISED SLIDE; No. of Circuits:3Circuits; Switch Actuator Style:Slide; Switch Mounting:-; Contact Configuration:SPDT; Contact Voltage DC Max:-; Contact Current DC Max:150mA; Product Range:76 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DIP Switches
Product Number 33K2703
Product Name Switch, Dip, 3 Position, Spdt, Raised Slide; No. Of Circuits Grayhill
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-102RF-P - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Number of Positions Available 10
Switch Dimensions 4.7 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 1759630 - RS Components, Ltd.
Specs
Number of Positions Available 10
View Details
DIP Switch - 1-2396236-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details