Grayhill, Inc. DIP Switches 76SB10T

Description
Dip Switch SPST 10 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7118-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7118-ND
DIP Switches GH7118-ND
Dip Switch SPST 10 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 10 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switches - DIP Switches - 1047329-76SB10T - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1047329-76SB10T
Switches - DIP Switches 1047329-76SB10T
Win Source Part Number: 1047329-76SB10T Category: Switches>DIP Switches Series: 76 Number of Positions: 10 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Contact Finish: Gold Package: Tube Contact Material: Copper Alloy Voltage Rating: 30VDC Height Above Board: 0.315" (8.00mm) Length: 1.080" (27.43mm) Standard Package: 9 Body Material: Thermoplastic Circuit: SPST Actuator Type: Rocker Electrical Life: 2,000 Cycles Mechanical Life: 2,000 Cycles Actuator Level: Raised Washable: No Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 78B10ST; 76SB10ST; 76PSB10ST; BD10; BPA10B; A6TR-0104; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: Grayhill Inc. Other Names: Q5249465A,GH7118 Base Product Number: 76SB

Win Source Part Number: 1047329-76SB10T
Category: Switches>DIP Switches
Series: 76
Number of Positions: 10
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Contact Finish: Gold
Package: Tube
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.315" (8.00mm)
Length: 1.080" (27.43mm)
Standard Package: 9
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Rocker
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 78B10ST; 76SB10ST; 76PSB10ST; BD10; BPA10B; A6TR-0104;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: Grayhill Inc.
Other Names: Q5249465A,GH7118
Base Product Number: 76SB

Buy Now Datasheet
Switches - DIP Switches 76SB10T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Switch, Dip, 10 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 33K2699 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 10 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
33K2699
Switch, Dip, 10 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 33K2699
SWITCH, DIP, 10 POSITION, SPST, RAISED ROCKER; No. of Circuits:10Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 10 POSITION, SPST, RAISED ROCKER; No. of Circuits:10Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
76SB10T
DIP Switches/SIP Switches 76SB10T
DIP Switches/SIP Switches DIP Switch SPST Raised Rocker 10 Pos

DIP Switches/SIP Switches DIP Switch SPST Raised Rocker 10 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7118-ND 1047329-76SB10T 76SB10T 33K2699 76SB10T
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches Switch, Dip, 10 Position, Spst, Raised Rocker; No. Of Circuits Grayhill DIP Switches/SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMD DIP Switch, 1.27 mm - DTCD SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
DIP Switch - 1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers