Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC
SWITCH ROCKER DIP SPST 150MA 30V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | GH1003-ND | 76SB03S |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Rocker Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Other Terminal Type | |
| Other Terminal Type | Through Hole | |
| Max Current Rating | 0.1500 amps |