Dip Switch DPDT 1 Position Through Hole Rocker Actuator 150mA 30VDC
SWITCH ROCKER DIP DPDT 150MA 30V
DIP Switches / SIP Switches DIP Switch, DPDT form D, recessed rocker, 1 position, RoHS Compliant
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 76RSD01T-ND | 76RSD01T | 76RSD01T |
| Product Name | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.1500 amps |