Dip Switch SPDT 4 Position Through Hole Rocker Actuator 150mA 30VDC
DIP Switches/SIP Switches DIP Switch SPDT Recessed Rocker 4Pos
SWITCH ROCKER DIP SPDT 150MA 30V
SWITCH, DIP, 4POS, SPDT, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 76RSC04T-ND | 76RSC04T | 76RSC04T | 52K2863 |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches | Switch, Dip, 4Pos, Spdt, Recessed Rocker; No. Of Circuits Grayhill |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | Single Pole, Double Throw (SPDT); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |