Dip Switch SPST 8 Position Through Hole Rocker Actuator 150mA 30VDC
SWITCH, DIP, 8 POSITION, SPST, RECESSED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
Thru-Hole DIP Switch, SPST Contact Form
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.
SWITCH ROCKER DIP SPST 150MA 30V
DIP Switches / SIP Switches DIP Switch SPST Recess Rocker 8 Pos
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7162-ND | 33K2679 | 70216665 | 76RSB08T | 76RSB08T |
| Product Name | DIP Switches | Switch, Dip, 8 Position, Spst, Recessed Rocker; No. Of Circuits Grayhill | Switch, DIP; 0.880 in. L x 0.380 in. W;8; SPST; Thru-Hole; 0.1 in.; 0.02 in. | Switches - DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | Through Hole | Through Hole | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps |