Dip Switch SPST 7 Position Through Hole Rocker Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch, SPST, recessed rocker, 7 position, RoHS Compliant
SWITCH ROCKER DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7160-ND | 76RSB07T | 76RSB07T |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | ||
| Max Current Rating | 0.1500 amps |