Dip Switch SPST 4 Position Through Hole Rocker Actuator 150mA 30VDC
DIP Switches / SIP Switches DIP Switch, SPST, recessed rocker, 4 position, RoHS Compliant
SWITCH ROCKER DIP SPST 150MA 30V
Thru-Hole DIP Switch, SPST Contact Form
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7154-ND | 76RSB04T | 76RSB04T | 70216663 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Switch, DIP; 0.480 in. L x 0.380 in. W;4; SPST; Thru-Hole; 0.1 in.; 0.02 in. |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | ||
| Other Terminal Type | Through Hole | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps |