Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
SWITCH PIANO DIP SPST 150MA 30V
SWITCH, DIP, 4 POSITION, SPST, PIANO; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH, SPST, 4 POS, PIANO ACTUATOR; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch SPST (up is off) 4 Pos
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7135-ND | 76PSB04ST | 33K2655 | 76PSB04ST |
| Product Name | DIP Switches | Switches - DIP Switches | Switch, Dip, 4 Position, Spst, Piano; No. Of Circuits Grayhill | DIP Switches / SIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |