Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
DIP Switches/SIP Switches DIPSwitch SPST Piano DIP Gull Wing 8 Pos
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 76HPSB08GWT-ND | 76HPSB08GWT | 76HPSB08GWT |
| Product Name | DIP Switches | DIP Switches/SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | ||
| Max Current Rating | 0.1500 amps |