Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Dip Switch SPST 4 Position Surface Mount, Right Angle Piano Actuator 150mA 30VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 1133660-76HPSB04GWRT
Packaging: Reel
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMT, Right Angle
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Height Above Board: 0.337" (8.56mm)
Length: 0.480" (12.19mm)
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Piano
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.grayhill.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150mA
DIP Switches / SIP Switches DIPSwitch SPST Piano DIP Gull Wing 4 Pos
SWITCH, DIP, 4 POSITION, SPST, PIANO, FULL REEL; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP SWITCH, 4POS, 0.15A, 30VDC, SMD; No. of Circuits:4Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7126CT-ND | 1133660-76HPSB04GWRT | 76HPSB04GWRT | 60K7208 | 76HPSB04GWRT |
| Product Name | DIP Switches | DIP Switches - 76HPSB04GWRT | DIP Switches / SIP Switches | Switch, Dip, 4 Position, Spst, Piano, Full Reel; No. Of Circuits Grayhill | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | Surface Mount Technology | |||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| Max DC Voltage Rating | 30 volts | 30 volts | 30 volts |