Grayhill, Inc. Rugged & Sealed Keypads 3K

Description
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics
Datasheet
Description
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged & Sealed Keypads - 3K - Grayhill, Inc.
La Grange, IL, USA
Rugged & Sealed Keypads
3K
Rugged & Sealed Keypads 3K
Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus. All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application. Typical applications include: Transportation equipment Healthcare equipment Fitness equipment Avionics ATMs and kiosks Security systems Industrial controls Customization can include: Legends Bezel color Multiple termination & cabling options Custom electronics

Grayhill offers a full line of customizable keypads. Standard configurations include sealed rubber keypads, vandal resistant metallic construction, and low-profile or full travel actuation keypads. Switching technologies include conductive rubber and metal dome contacts. Outputs include CAN-bus (SAE J1939 and CAN-open) protocols, matrix output and single pole / common bus.

All keypads have options for custom legends and many feature backlit keys. Often, a keypad technology is specified for integration into a custom front panel assembly. In these cases, the keypad technology can be deployed in a custom shape to meet the unique requirements of the application.

Typical applications include:

  • Transportation equipment
  • Healthcare equipment
  • Fitness equipment
  • Avionics
  • ATMs and kiosks
  • Security systems
  • Industrial controls

Customization can include:

  • Legends
  • Bezel color
  • Multiple termination & cabling options
  • Custom electronics
Supplier's Site Datasheet

Technical Specifications

  Grayhill, Inc.
Product Category Industrial Keypads
Product Number 3K
Product Name Rugged & Sealed Keypads
Standard Keypad Size Other Size
Other Keypad Size 4 x 5, 3 x 5, 4 x 3, 4 x 2, 2 x 4, 2 x 3,
Mounting Front Panel
Connector Style PC Pins
Features Backlit Options; Has CE Certification
Unlock Full Specs
to access all available technical data

Similar Products

Keypads - 2300-FMBN04BD - New Yorker Electronics Co., Inc.
Specs
Keypad Style Membrane Overlay
View Details
3 suppliers
Keypads - 146216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Keypad Size Other Size
Other Keypad Size 4 x 3
Keypad Output Other
View Details
Keypad Switches - 136-3K015-G2-3RN3AW-ND - DigiKey
Specs
Mounting Front Panel
Keypad Style Conductive Rubber Overlay; Other Style
Connector Style Other
View Details
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details