VS6-FGJAW -- FIBER GRIP JAWS
Gray Tools Canada Inc.
Fiber Grip Jaws
VS6-FGJAW
Description
Fiber Grip Jaws
Description
Fiber Grip Jaws
Technical Specifications
|
Product Category
|
Vises |
|
Product Number
|
VS6-FGJAW |
|
Product Name
|
Fiber Grip Jaws |
|
Vise Type
|
Bench Vise
|
Unlock Full Specs
to access all available technical data
Similar Products
Specialty Jaws
Machineable Jaws
Material
Steel
Jaw Width
1.14 to 2.2 inch (29 to 56 mm)
View Details
Jaw Opening
2.76 inch (70 mm)
Jaw Width
1.97 inch (50 mm)
Throat Depth
1.5 inch (38 mm)
View Details
Specialty Jaws
Soft Material Jaws
Weight
45 lbs (20.41 kg)
View Details