T4S -- 4 PIECES CHROME EXTENSION SET
Gray Tools Canada Inc.
4 Pieces Chrome Extension Set
T4S
Description
Set Content:
T31 (3"), T4 (6"), T41 8") & T5 (12").
Includes:
Plastic Tray
Description
Set Content:
T31 (3"), T4 (6"), T41 8") & T5 (12").
Includes:
Plastic Tray
Suppliers
4 Pieces Chrome Extension Set
T4S
Set Content:
T31 (3"), T4 (6"), T41 8") & T5 (12").
Includes:
Plastic Tray
| Set Content: | T31 (3"), T4 (6"), T41 8") & T5 (12"). |
| Includes: | Plastic Tray |
Supplier's Site
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
T4S |
|
Product Name
|
4 Pieces Chrome Extension Set |
|
Product Type
|
Socket Set (Sockets Only)
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
5
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
Metric Only
Product Features
Hexagon
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details