Gray Tools Canada Inc. 7 Pieces Extra Long - Metric Hex Head Socket Set MDW19XLS

Description
Set Content: Contains: 6, 8, 10, 12, 14, 17, 19mm Includes: Rail * Meets A.N.S.I. standards
Description
Set Content: Contains: 6, 8, 10, 12, 14, 17, 19mm Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
7 Pieces Extra Long - Metric Hex Head Socket Set - MDW19XLS - Gray Tools Canada Inc.
Brampton, Ontario, Canada
7 Pieces Extra Long - Metric Hex Head Socket Set
MDW19XLS
7 Pieces Extra Long - Metric Hex Head Socket Set MDW19XLS
Set Content: Contains: 6, 8, 10, 12, 14, 17, 19mm Includes: Rail * Meets A.N.S.I. standards
Set Content:Contains: 6, 8, 10, 12, 14, 17, 19mm
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Drive Sockets and Adapters
Product Number MDW19XLS
Product Name 7 Pieces Extra Long - Metric Hex Head Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Sockets - 1923788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Hexagon
View Details
Valve Key Sockets -  - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
Type Hex Bit
View Details
Drive Socket - 30612A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 12 mm
View Details
Drive Socket - E031016 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 7 mm
Number of Points 12
View Details