Gray Tools Canada Inc. 26 Pieces 6 Point Standard & Deep SAE Socket Set 25026

Description
Set Content: Contains: Standard 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Deep: 3/8", 7/16, 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Includes: Reversible Ratchet, U-Joint, 3" Extension, 6" Extension, Metal Box # 93002 Includes: Rail * Meets A.N.S.I. standards
Description
Set Content: Contains: Standard 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Deep: 3/8", 7/16, 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Includes: Reversible Ratchet, U-Joint, 3" Extension, 6" Extension, Metal Box # 93002 Includes: Rail * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
26 Pieces 6 Point Standard & Deep SAE Socket Set - 25026 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
26 Pieces 6 Point Standard & Deep SAE Socket Set
25026
26 Pieces 6 Point Standard & Deep SAE Socket Set 25026
Set Content: Contains: Standard 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Deep: 3/8", 7/16, 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Includes: Reversible Ratchet, U-Joint, 3" Extension, 6" Extension, Metal Box # 93002 Includes: Rail * Meets A.N.S.I. standards
Set Content:Contains: Standard 3/8", 7/16", 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Deep: 3/8", 7/16, 1/2", 9/16", 5/8", 11/16", 3/4", 13/16", 7/8", 15/16", 1" Includes: Reversible Ratchet, U-Joint, 3" Extension, 6" Extension, Metal Box # 93002
Includes:Rail

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Drive Sockets and Adapters
Product Number 25026
Product Name 26 Pieces 6 Point Standard & Deep SAE Socket Set
Product Type Socket Set (Sockets Only)
Unlock Full Specs
to access all available technical data

Similar Products

Impact Sockets - 1370938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric Metric Only
Product Features Impact Socket; Hexagon
View Details
Socket Set - 516 - Lowell Corporation
Lowell Corporation
Specs
Product Type Socket Set (Sockets Only)
SAE or Metric SAE Only
# of Pieces 7
View Details
Drive Socket - 31611 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Product Type Individual Socket
SAE or Metric Metric Only
Metric Size 11 mm
View Details
Drive Socket - E030937 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Product Type Individual Socket
Metric Size 8 mm
Number of Points 6
View Details