Graphic Controls 55x1000 Black Ribbon Dataflex 53mm 32019372

Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Suppliers

Company
Product
Description
Supplier Links
55x1000 Black Ribbon Dataflex 53mm - 32019372 - Graphic Controls
Buffalo, NY, USA
55x1000 Black Ribbon Dataflex 53mm
32019372
55x1000 Black Ribbon Dataflex 53mm 32019372
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.

  • Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible
  • Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency.
  • Ribbons in black, white, silver and 9 other colors.

Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Supplier's Site

Technical Specifications

  Graphic Controls
Product Category Architectural Coatings
Product Number 32019372
Product Name 55x1000 Black Ribbon Dataflex 53mm
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
Coating Material Resin; Water
Cure Temperature 40 to 120 F (4 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PFA -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers; Resin
Dispensing Method Powder Coating
View Details
Infernex Liquid L-800 - L-800 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
Architectural Coating - FLUROPON - Valspar Corporation (The)
Valspar Corporation (The)
Specs
Type Coating
Substrate Aluminum; Steel
Coating Material Fluoropolymers; Resin; 70% PVDF
View Details
Metal Paint -  - AkzoNobel N.V.
AkzoNobel N.V.
Specs
Type Coating; Paint
Substrate Metallic
Features Corrosion Resistant; Protective
View Details