Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.
Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
| Graphic Controls | |
|---|---|
| Product Category | Architectural Coatings |
| Product Number | 32019337 |
| Product Name | 55x450 Blue Ribbon Smartdate 3c128 3410 |
| Type | Ink; Marking Material |
| Cure / Setting Technology | Film Drying |
| Substrate | Plastic; Wood; Other; Flexible Packaging |
| Coating Material | Resin; Water |
| Cure Temperature | 40 to 120 F (4 to 49 C) |