Graphic Controls 30x850 Black Ribbon Smartdate 3x/5x 3810 32019310

Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Suppliers

Company
Product
Description
Supplier Links
30x850 Black Ribbon Smartdate 3x/5x 3810 - 32019310 - Graphic Controls
Buffalo, NY, USA
30x850 Black Ribbon Smartdate 3x/5x 3810
32019310
30x850 Black Ribbon Smartdate 3x/5x 3810 32019310
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.

  • Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible
  • Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency.
  • Ribbons in black, white, silver and 9 other colors.

Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Supplier's Site

Technical Specifications

  Graphic Controls
Product Category Architectural Coatings
Product Number 32019310
Product Name 30x850 Black Ribbon Smartdate 3x/5x 3810
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
Coating Material Resin; Water
Cure Temperature 40 to 120 F (4 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fluon® PTFE Micropowders - FL1700 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Coating
Coating Material Fluoropolymers
Form Powder or Granular Material
View Details
Corrosion-Resistant Epoxy Primer 19P - 19P Series - FORREST Technical Coatings
Specs
Type Coating; Paint
Cure / Setting Technology Film Drying; Multicomponent
Substrate Concrete; Metallic; Steel
View Details
55x450 Blue Ribbon Smartdate 3c128 3410 - 32019337 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
View Details
VBD-10 Damping Compound - VBD-10 - Acoustical Solutions, Inc.
Acoustical Solutions, Inc.
Specs
Type Coating; Sound Damping
Cure / Setting Technology Thermoset
Substrate Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
View Details