Graphic Controls 30x450 Slvr Ribbon Smartdate 2i/2c 7810 32019299

Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Suppliers

Company
Product
Description
Supplier Links
30x450 Slvr Ribbon Smartdate 2i/2c 7810 - 32019299 - Graphic Controls
Buffalo, NY, USA
30x450 Slvr Ribbon Smartdate 2i/2c 7810
32019299
30x450 Slvr Ribbon Smartdate 2i/2c 7810 32019299
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.

  • Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible
  • Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency.
  • Ribbons in black, white, silver and 9 other colors.

Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Supplier's Site

Technical Specifications

  Graphic Controls
Product Category Architectural Coatings
Product Number 32019299
Product Name 30x450 Slvr Ribbon Smartdate 2i/2c 7810
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
Coating Material Resin; Water
Cure Temperature 40 to 120 F (4 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

Forrest Industrial Enamels - Forrest Industrial Enamels - FORREST Technical Coatings
Specs
Type Coating; Paint; Clear Coat
Cure / Setting Technology Film Drying
Substrate Metallic; Steel
View Details
LUMIFLON™ FEVE Fluoropolymer Resins - FD-1000 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Cure / Setting Technology Can Be Cured At Room or High Temperatures
Substrate Aluminum
View Details
110x450 Blk Ribbon Dataflex 107mm Resin - 32019384 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
View Details
SafeGard® CC-5000 -  - Sanchem, Inc.
Specs
Type Sealer
Cure / Setting Technology Film Drying
Substrate Aluminum; Steel; Other; Magnesium
View Details