Graphic Controls 25x750 White Ribbon Smartdate 3x/5x 3410 32019272

Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.
Description
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Suppliers

Company
Product
Description
Supplier Links
25x750 White Ribbon Smartdate 3x/5x 3410 - 32019272 - Graphic Controls
Buffalo, NY, USA
25x750 White Ribbon Smartdate 3x/5x 3410
32019272
25x750 White Ribbon Smartdate 3x/5x 3410 32019272
Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency. Ribbons in black, white, silver and 9 other colors. Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates.

  • Your expiration dates, lot numbers, barcodes and graphics will be crisp, clean, durable and legible
  • Long ribbon lengths and fast print speeds up to 600 mm/sec (24 ips) for maximum efficiency.
  • Ribbons in black, white, silver and 9 other colors.

Leading companies in the pharmaceutical, food, confectionary and many other industries are using our ribbons.

Supplier's Site

Technical Specifications

  Graphic Controls
Product Category Architectural Coatings
Product Number 32019272
Product Name 25x750 White Ribbon Smartdate 3x/5x 3410
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
Coating Material Resin; Water
Cure Temperature 40 to 120 F (4 to 49 C)
Unlock Full Specs
to access all available technical data

Similar Products

INFERNEX® High Temp Baking Enamel - LB-1100 - FORREST Technical Coatings
Specs
Type Coating; Paint; Enamel
Substrate Metallic; Steel
Coating Material Silicone-Modified Alkyd
View Details
FibraLAST™Non-fluorinated Sizing Additives - HSR-500 - AGC Chemicals Americas, Inc.
Specs
Type Coating
Substrate Other; Paper Products
Form Liquid
View Details
55x750 White Ribbon Dataflex 53mm - 32019371 - Graphic Controls
Specs
Type Ink; Marking Material
Cure / Setting Technology Film Drying
Substrate Plastic; Wood; Other; Flexible Packaging
View Details
SafeGard® CC-8400Zn Chromate-free Chemical Conversion Coating -  - Sanchem, Inc.
Specs
Type Coating; Primer; Conversion Coating
Cure / Setting Technology Film Drying
Substrate Aluminum; Steel; Other; Magnesium
View Details